☰
MAX1602EEE+
MAX1602EEE+
Active
Description:  IC CARDBUS SNGL & PCMCIA 16-QSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1602EEE+ Datasheet
History Price: $8.21000
In Stock: 20020
MAX1602EEE+ vs MAX9960BCTM
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Applications
PCMCIA/Cardbus Switch
Automatic Test Equipment
Current - Supply
20μA
10mA (Max)
Voltage - Supply
3V ~ 5.5V
4.25V ~ 14.5V
Operating Temperature
-40℃ ~ 85℃
0℃ ~ 70℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
48-WFQFN Exposed Pad
Supplier Device Package
16-QSOP
48-TQFN (7x7)