☰
MAX16042TP+
MAX16042TP+
Active
Description:  IC SUPERVISOR 3 CHANNEL 20TQFN
Manufacturer:  Maxim Integrated
Datasheet:   MAX16042TP+ Datasheet
History Price: $5.67000
In Stock: 22800
MAX16042TP+ vs MAX836EUS
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
Sequencer
Monitor
Number of Voltages Monitored
3
1
Voltage - Threshold
9 Selectable Threshold Combinations
1.2V
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms/Adjustable Minimum
-
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
TO-253-4, TO-253AA
Supplier Device Package
20-TQFN (4x4)
SOT-23-4