Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX16046CECB+
MAX16046CECB+
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 12 CHANNEL 64TQFP
Manufacturer:
Maxim Integrated
Datasheet:
MAX16046CECB+ Datasheet
History Price: Active
In Stock: 32560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16046CECB+ vs MAX16005BTE+
Part No
MAX16046CECB+
MAX16005BTE+
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Type
System Manager
Multi-Voltage Supervisor
Number of Voltages Monitored
12
6
Voltage - Threshold
Adjustable/Selectable
6 Selectable Threshold Combinations
Output
Open Drain, Push-Pull
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
Adjustable/Selectable
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
16-TQFN (4x4)