☰
MAX16046CECB+
MAX16046CECB+
Active
Description:  IC SUPERVISOR 12 CHANNEL 64TQFP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 32560
MAX16046CECB+ vs MAX16005CTE+
Series
-
-
Packaging
Tray
Tube
Status
Active
Active
Type
System Manager
Multi-Voltage Supervisor
Number of Voltages Monitored
12
6
Voltage - Threshold
Adjustable/Selectable
6 Selectable Threshold Combinations
Output
Open Drain, Push-Pull
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
Adjustable/Selectable
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-TQFP Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
16-TQFN (4x4)