☰
MAX16060DTE+
MAX16060DTE+
Obsolete
Description:  IC SUPERVISOR 4 CHANNEL 16TQFN
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 14320
MAX16060DTE+ vs MAX16005BTE+
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Active
Type
Multi-Voltage Supervisor
Multi-Voltage Supervisor
Number of Voltages Monitored
4
6
Voltage - Threshold
2.5V, 3.3V, Adj, Adj
6 Selectable Threshold Combinations
Output
Open Drain or Open Collector
Open Drain or Open Collector
Reset
Active Low
Active Low
Reset Timeout
140ms/Adjustable Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-WQFN Exposed Pad
16-WQFN Exposed Pad
Supplier Device Package
16-TQFN (4x4)
16-TQFN (4x4)