☰
MAX16082AUR+
MAX16082AUR+
Obsolete
Description:  IC SUPERVISOR 1 CHANNEL SOT23-3
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 31040
MAX16082AUR+ vs MAX16005BTE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Monitor
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
-
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active High
Active Low
Reset Timeout
-
Adjustable/Selectable
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
16-WQFN Exposed Pad
Supplier Device Package
SOT-23-3
16-TQFN (4x4)