Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX16082AUR+
MAX16082AUR+
Obsolete
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL SOT23-3
Manufacturer:
Maxim Integrated
Datasheet:
MAX16082AUR+ Datasheet
History Price: Obsolete
In Stock: 31040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16082AUR+ vs MAX16005CTE+
Part No
MAX16082AUR+
MAX16005CTE+
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Type
Monitor
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
-
6 Selectable Threshold Combinations
Output
Push-Pull, Totem Pole
Open Drain or Open Collector
Reset
Active High
Active Low
Reset Timeout
-
Adjustable/Selectable
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
16-WQFN Exposed Pad
Supplier Device Package
SOT-23-3
16-TQFN (4x4)