Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Lighting, Ballast Controllers
/ Maxim Integrated MAX1611ACSE
MAX1611ACSE
Active
PMIC - Lighting, Ballast Controllers
Description:
DIGITALLY CONTROLLED CCFL BACKLI
Manufacturer:
Maxim Integrated
Datasheet:
MAX1611ACSE Datasheet
History Price: $1.07000
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1611ACSE vs MAX1839EEP
Part No
MAX1611ACSE
MAX1839EEP
Category
PMIC - Lighting, Ballast Controllers
PMIC - Lighting, Ballast Controllers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk
Bag
Status
Active
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
145kHz ~ 290kHz
64kHz ~ 200kHz
Voltage - Supply
4.75V ~ 26V
4.6V ~ 28V
Current - Supply
1.5 mA
3.2 mA
Current - Output Source/Sink
-
-
Dimming
No
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
20-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
20-QSOP