MAX1611ACSE
MAX1611ACSE
Active
Description:  DIGITALLY CONTROLLED CCFL BACKLI
Manufacturer:  Maxim Integrated
Datasheet:   MAX1611ACSE Datasheet
History Price: $1.07000
In Stock: 15600
MAX1611ACSE vs MAX1996AEGI
Series
-
-
Packaging
Bulk
Bulk
Status
Active
Active
Type
CCFL Controller
CCFL Controller
Frequency
145kHz ~ 290kHz
-
Voltage - Supply
4.75V ~ 26V
4.6V ~ 28V
Current - Supply
1.5 mA
6 mA
Current - Output Source/Sink
-
-
Dimming
No
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-VFQFN Exposed Pad
Supplier Device Package
16-SOIC
28-QFN (5x5)