MAX1611CSE
MAX1611CSE
Active
Description:  IC SUPERVISOR CCFL BACKLGT PWR
Manufacturer:  Maxim Integrated
Datasheet:   MAX1611CSE Datasheet
History Price: $6.72000
In Stock: 32000
MAX1611CSE vs MAX8729EEI+T
Series
-
-
Packaging
Bulk
Tape & Reel (TR)
Status
Active
Active
Type
CCFL Controller
CCFL Controller
Frequency
145kHz ~ 290kHz
51.7kHz ~ 55.9kHz
Voltage - Supply
4.75V ~ 26V
6V ~ 28V
Current - Supply
1.5 mA
3.2 mA
Current - Output Source/Sink
-
-
Dimming
No
Yes
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
28-QSOP