☰
MAX16150BWT+
MAX16150BWT+
Active
Description:  IC SUPERVISOR 1 CHANNEL 6WLP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 960
MAX16150BWT+ vs MAX16005BTE+
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Type
Smart ON/OFF Controller
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
-
6 Selectable Threshold Combinations
Output
Open Drain, Push-Pull
Open Drain or Open Collector
Reset
Active High/Active Low
Active Low
Reset Timeout
32ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFBGA, WLBGA
16-WQFN Exposed Pad
Supplier Device Package
6-WLP (0.83x1.24)
16-TQFN (4x4)