Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Supervisors
/ Maxim Integrated MAX16150BWT+
MAX16150BWT+
Active
PMIC - Supervisors
Description:
IC SUPERVISOR 1 CHANNEL 6WLP
Manufacturer:
Maxim Integrated
Datasheet:
MAX16150BWT+ Datasheet
History Price: Active
In Stock: 960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX16150BWT+ vs MAX16005CTE+
Part No
MAX16150BWT+
MAX16005CTE+
Category
PMIC - Supervisors
PMIC - Supervisors
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Strip
Tube
Status
Active
Active
Type
Smart ON/OFF Controller
Multi-Voltage Supervisor
Number of Voltages Monitored
1
6
Voltage - Threshold
-
6 Selectable Threshold Combinations
Output
Open Drain, Push-Pull
Open Drain or Open Collector
Reset
Active High/Active Low
Active Low
Reset Timeout
32ms Minimum
Adjustable/Selectable
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
6-WFBGA, WLBGA
16-WQFN Exposed Pad
Supplier Device Package
6-WLP (0.83x1.24)
16-TQFN (4x4)