Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX1644EAE+
MAX1644EAE+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ/PROG 2A 16SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1644EAE+ Datasheet
History Price: $12.94000
In Stock: 11720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1644EAE+ vs MAX15062BATA+T
Part No
MAX1644EAE+
MAX15062BATA+T
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable (Programmable)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3V
4.5V
Voltage - Input (Max)
5.5V
60V
Voltage - Output (Min/Fixed)
1.1V (2.525V, 3.33V)
5V
Voltage - Output (Max)
5.5V
-
Current - Output
2A
300mA
Frequency - Switching
Up to 350kHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
8-WFDFN
Supplier Device Package
16-SSOP
8-TDFN (2x2)