☰
MAX1644EAE+
MAX1644EAE+
Active
Description:  IC REG BUCK ADJ/PROG 2A 16SSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1644EAE+ Datasheet
History Price: $12.94000
In Stock: 11720
MAX1644EAE+ vs MAX15462BATA+T
Series
-
Himalaya
Packaging
Tube
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable (Programmable)
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
3V
4.5V
Voltage - Input (Max)
5.5V
42V
Voltage - Output (Min/Fixed)
1.1V (2.525V, 3.33V)
5V
Voltage - Output (Max)
5.5V
-
Current - Output
2A
300mA
Frequency - Switching
Up to 350kHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.209", 5.30mm Width)
8-WFDFN
Supplier Device Package
16-SSOP
8-TDFN (2x2)