☰
MAX1645BEEI+
MAX1645BEEI+
Active
Description:  IC BAT CHG MULTCHEM 1-4CL 28QSOP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 47360
MAX1645BEEI+ vs MAX1645BEEI
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Battery Chemistry
Multi-Chemistry
Multi-Chemistry
Number of Cells
1 ~ 4
1 ~ 4
Current - Charging
-
-
Programmable Features
-
-
Fault Protection
-
-
Charge Current - Max
3A
3A
Battery Pack Voltage
18.4V (Max)
18.4V (Max)
Voltage - Supply (Max)
28V
28V
Interface
I2C, SMBus
I2C, SMBus
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SSOP (0.154", 3.90mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
28-QSOP
28-QSOP