☰
MAX165ACPN+
MAX165ACPN+
Obsolete
Description:  IC ADC 8BIT SAR 18DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX165ACPN+ Datasheet
History Price: $13.67000
In Stock: 34520
MAX165ACPN+ vs MAX198BENI
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
8
12
Sampling Rate (Per Second)
200k
100k
Number of Inputs
1
6
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
18-DIP (0.300", 7.62mm)
28-DIP (0.300", 7.62mm)
Supplier Device Package
18-PDIP
28-PDIP
Mounting Type
Through Hole
Through Hole