Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX165ACPN
MAX165ACPN
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR 18DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX165ACPN Datasheet
History Price: $15.49000
In Stock: 29360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX165ACPN vs MAX1062AEUB
Part No
MAX165ACPN
MAX1062AEUB
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
14
Sampling Rate (Per Second)
200k
200k
Number of Inputs
1
1
Input Type
Single Ended
Single Ended
Data Interface
Parallel
MICROWIRE, QSPI, SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
4.75V ~ 5.25V
Voltage - Supply, Digital
5V
2.7V ~ 5.25V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃ (TA)
Package / Case
18-DIP (0.300", 7.62mm)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
18-PDIP
10-uMAX
Mounting Type
Through Hole
Surface Mount