☰
MAX165ACPN
MAX165ACPN
Obsolete
Description:  IC ADC 8BIT SAR 18DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX165ACPN Datasheet
History Price: $15.49000
In Stock: 32140
MAX165ACPN vs MAX110ACWE+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
8
14
Sampling Rate (Per Second)
200k
50
Number of Inputs
1
2
Input Type
Single Ended
Differential
Data Interface
Parallel
SPI
Configuration
S/H-ADC
MUX-ADC
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
1
Architecture
SAR
Sigma-Delta
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
?V
Voltage - Supply, Digital
5V
?V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
18-DIP (0.300", 7.62mm)
16-SOIC (0.295", 7.50mm Width)
Supplier Device Package
18-PDIP
16-SOIC
Mounting Type
Through Hole
Surface Mount