☰
MAX165ACPN
MAX165ACPN
Obsolete
Description:  IC ADC 8BIT SAR 18DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX165ACPN Datasheet
History Price: $15.49000
In Stock: 26580
MAX165ACPN vs MAX1186ECM+D
Series
-
-
Packaging
Tube
Tray
Status
Obsolete
Active
Number of Bits
8
10
Sampling Rate (Per Second)
200k
40M
Number of Inputs
1
2
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
2
Architecture
SAR
Pipelined
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V
2.7V ~ 3.6V
Features
-
Simultaneous Sampling
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
18-DIP (0.300", 7.62mm)
48-TQFP Exposed Pad
Supplier Device Package
18-PDIP
48-TQFP-EP (7x7)
Mounting Type
Through Hole
Surface Mount