☰
MAX165ACPN
MAX165ACPN
Obsolete
Description:  IC ADC 8BIT SAR 18DIP
Manufacturer:  Maxim Integrated
Datasheet:   MAX165ACPN Datasheet
History Price: $15.49000
In Stock: 34920
MAX165ACPN vs MAX7651CCB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
12
Sampling Rate (Per Second)
200k
53.6k
Number of Inputs
1
8
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
Serial
Configuration
S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
4.5V ~ 5.5V
Voltage - Supply, Digital
5V
4.5V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
18-DIP (0.300", 7.62mm)
64-LQFP
Supplier Device Package
18-PDIP
64-LQFP (10x10)
Mounting Type
Through Hole
Surface Mount