Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX165ACWN
MAX165ACWN
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR 18SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX165ACWN Datasheet
History Price: Obsolete
In Stock: 15600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX165ACWN vs MAX11045BECB+T
Part No
MAX165ACWN
MAX11045BECB+T
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tape & Reel (TR)
Status
Obsolete
Active
Number of Bits
8
16
Sampling Rate (Per Second)
200k
250k
Number of Inputs
1
6
Input Type
Single Ended
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
6
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
2.7V ~ 5.25V
Features
-
Simultaneous Sampling
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
18-SOIC (0.295", 7.50mm Width)
64-TQFP Exposed Pad
Supplier Device Package
18-SOIC
64-TQFP-EP (10x10)
Mounting Type
Surface Mount
Surface Mount