☰
MAX165ACWN
MAX165ACWN
Obsolete
Description:  IC ADC 8BIT SAR 18SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX165ACWN Datasheet
History Price: Obsolete
In Stock: 15600
MAX165ACWN vs MAX1108CUB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
8
8
Sampling Rate (Per Second)
200k
50k
Number of Inputs
1
1, 2
Input Type
Single Ended
Pseudo-Differential, Single Ended
Data Interface
Parallel
4-Wire Serial, Microwire, QSPI, SPI
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V
2.7V ~ 3.6V
Features
-
Internal Oscillator
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
18-SOIC (0.295", 7.50mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
18-SOIC
10-uMAX
Mounting Type
Surface Mount
Surface Mount