☰
MAX165ACWN
MAX165ACWN
Obsolete
Description:  IC ADC 8BIT SAR 18SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX165ACWN Datasheet
History Price: Obsolete
In Stock: 15600
MAX165ACWN vs MAX11137ATI+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
8
12
Sampling Rate (Per Second)
200k
500k
Number of Inputs
1
8, 15, 16
Input Type
Single Ended
Differential, Pseudo-Differential, Single Ended
Data Interface
Parallel
SPI
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External
Voltage - Supply, Analog
5V
2.35V ~ 3.6V
Voltage - Supply, Digital
5V
2.35V ~ 3.6V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 125 ℃
Package / Case
18-SOIC (0.295", 7.50mm Width)
28-WFQFN Exposed Pad
Supplier Device Package
18-SOIC
28-TQFN (5x5)
Mounting Type
Surface Mount
Surface Mount