☰
MAX165ACWN
MAX165ACWN
Obsolete
Description:  IC ADC 8BIT SAR 18SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX165ACWN Datasheet
History Price: Obsolete
In Stock: 15600
MAX165ACWN vs MAX11158EUB+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
8
18
Sampling Rate (Per Second)
200k
500k
Number of Inputs
1
1
Input Type
Single Ended
Pseudo-Differential
Data Interface
Parallel
SPI, DSP
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
2.3V ~ 5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
18-SOIC (0.295", 7.50mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
18-SOIC
10-uMAX/uSOP
Mounting Type
Surface Mount
Surface Mount