Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Chargers
/ Maxim Integrated MAX1667EAP+
MAX1667EAP+
Not For New Designs
PMIC - Battery Chargers
Description:
IC BATT CHG MULTI-CHEM 20SSOP
Manufacturer:
Maxim Integrated
Datasheet:
MAX1667EAP+ Datasheet
History Price: $15.83000
In Stock: 28560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX1667EAP+ vs MAX1645BEEI
Part No
MAX1667EAP+
MAX1645BEEI
Category
PMIC - Battery Chargers
PMIC - Battery Chargers
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Not For New Designs
Active
Battery Chemistry
Multi-Chemistry
Multi-Chemistry
Number of Cells
-
1 ~ 4
Current - Charging
-
-
Programmable Features
-
-
Fault Protection
-
-
Charge Current - Max
4A, 3A, 1A
3A
Battery Pack Voltage
18.4V (Max)
18.4V (Max)
Voltage - Supply (Max)
28V
28V
Interface
I2C
I2C, SMBus
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.209", 5.30mm Width)
28-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-SSOP
28-QSOP