Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX166ACPP+
MAX166ACPP+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT MPU COMP 20-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX166ACPP+ Datasheet
History Price: $13.67000
In Stock: 36060
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX166ACPP+ vs MAX199BEAI+
Part No
MAX166ACPP+
MAX199BEAI+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Bulk or Tube
Tube
Status
Active
Active
Number of Bits
8
-
Sampling Rate (Per Second)
200k
-
Number of Inputs
1
-
Input Type
Differential
-
Data Interface
Parallel
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
5V
-
Voltage - Supply, Digital
5V
-
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-DIP (0.300", 7.62mm)
-
Supplier Device Package
20-PDIP
-
Mounting Type
Through Hole
-