☰
MAX166BCWP+
MAX166BCWP+
Obsolete
Description:  IC ADC 8BIT MPU COMP 20-SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX166BCWP+ Datasheet
History Price: $13.69000
In Stock: 480
MAX166BCWP+ vs MAX199BEAI+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Active
Number of Bits
8
-
Sampling Rate (Per Second)
200k
-
Number of Inputs
1
-
Input Type
Differential
-
Data Interface
Parallel
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
5V
-
Voltage - Supply, Digital
5V
-
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SOIC
-
Mounting Type
Surface Mount
-