☰
MAX166CCWP
MAX166CCWP
Obsolete
Description:  IC ADC 8BIT SAR 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX166CCWP Datasheet
History Price: $7.23000
In Stock: 9200
MAX166CCWP vs MAX71071+
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Discontinued
Number of Bits
8
24
Sampling Rate (Per Second)
200k
-
Number of Inputs
1
2
Input Type
Differential
Differential
Data Interface
Parallel
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
5V
-
Voltage - Supply, Digital
5V
-
Features
-
Temperature Sensor
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
20-SOIC
10-uMAX/uSOP
Mounting Type
Surface Mount
Surface Mount