☰
MAX166CEWP
MAX166CEWP
Obsolete
Description:  IC ADC 8BIT SAR 20SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX166CEWP Datasheet
History Price: Obsolete
In Stock: 45440
MAX166CEWP vs MAX199ACAI
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
8
12
Sampling Rate (Per Second)
200k
100k
Number of Inputs
1
8
Input Type
Differential
Single Ended
Data Interface
Parallel
Parallel
Configuration
S/H-ADC
MUX-S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
External, Internal
External, Internal
Voltage - Supply, Analog
5V
5V
Voltage - Supply, Digital
5V
5V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
20-SOIC (0.295", 7.50mm Width)
28-SSOP (0.209", 5.30mm Width)
Supplier Device Package
20-SOIC
28-SSOP
Mounting Type
Surface Mount
Surface Mount