Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX166DCWP
MAX166DCWP
Obsolete
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 8BIT SAR 20SOIC
Manufacturer:
Maxim Integrated
Datasheet:
MAX166DCWP Datasheet
History Price: $7.10000
In Stock: 31680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX166DCWP vs MAX199BEWI+
Part No
MAX166DCWP
MAX199BEWI+
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Number of Bits
8
-
Sampling Rate (Per Second)
200k
-
Number of Inputs
1
-
Input Type
Differential
-
Data Interface
Parallel
-
Configuration
S/H-ADC
-
Ratio - S/H:ADC
1:1
-
Number of A/D Converters
1
-
Architecture
SAR
-
Reference Type
External, Internal
-
Voltage - Supply, Analog
5V
-
Voltage - Supply, Digital
5V
-
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-
Package / Case
20-SOIC (0.295", 7.50mm Width)
-
Supplier Device Package
20-SOIC
-
Mounting Type
Surface Mount
-