☰
MAX16826BATJ+
MAX16826BATJ+
Active
Description:  IC LED DRVR CTRL PWM 15MA 32TQFN
Manufacturer:  Maxim Integrated
History Price: $5.94517
In Stock: 5580
MAX16826BATJ+ vs MAX1582EBE
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Type
DC DC Controller
DC DC Regulator
Topology
SEPIC, Step-Up (Boost)
Step-Up (Boost)
Internal Switch(s)
No
Yes
Number of Outputs
4
2
Voltage - Supply (Min)
4.75V
2.6V
Voltage - Supply (Max)
24V
5.5V
Voltage - Output
-
25.5V
Current - Output / Channel
15mA
650mA (Switch)
Frequency
100kHz ~ 1MHz
1MHz
Dimming
PWM
Analog, PWM
Applications
Automotive, Backlight
Backlight
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-WFQFN Exposed Pad
16-WFBGA, CSPBGA
Supplier Device Package
32-TQFN (5x5)
16-UCSP (2.02x2.02)