☰
MAX16942EGEE/V+
MAX16942EGEE/V+
Active
Description:  IC CTLR USB PROTECTOR QSOP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 2640
MAX16942EGEE/V+ vs MAX1602EEE+
Series
Automotive, AEC-Q100
-
Packaging
Tube
Tube
Status
Active
Active
Applications
Automotive, USB Protection
PCMCIA/Cardbus Switch
Current - Supply
-
20μA
Voltage - Supply
4.75V ~ 5.25V
3V ~ 5.5V
Operating Temperature
-40℃ ~ 105℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
16-SSOP (0.154", 3.90mm Width)
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
16-QSOP
16-QSOP