Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Battery Management
/ Maxim Integrated MAX17043G-E+U
MAX17043G-E+U
Obsolete
PMIC - Battery Management
Description:
IC BATT FUEL LI-ION 1C 8TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX17043G-E+U Datasheet
History Price: Obsolete
In Stock: 17440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17043G-E+U vs MAX8904ETN+
Part No
MAX17043G-E+U
MAX8904ETN+
Category
PMIC - Battery Management
PMIC - Battery Management
Manufacturer
Maxim Integrated
Maxim Integrated
Series
ModelGauge
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Function
Fuel Gauge
Power Management
Battery Chemistry
Lithium Ion/Polymer
Lithium Ion/Polymer
Number of Cells
1
2
Fault Protection
-
Over Voltage, Short Circuit
Interface
I2C
I2C
Operating Temperature
-20 ℃ ~ 70 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
8-WFDFN Exposed Pad
56-WFQFN Exposed Pad
Supplier Device Package
8-TDFN (2x3)
56-TQFN (7x7)