☰
MAX1709EUI+
MAX1709EUI+
Active
Description:  IC REG BST ADJ/PROG 7.5A 28TSSOP
Manufacturer:  Maxim Integrated
Datasheet:   MAX1709EUI+ Datasheet
History Price: $12.60000
In Stock: 26400
MAX1709EUI+ vs MAX1644EAE+
Series
-
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Up
Step-Down
Output Configuration
Positive
Positive
Topology
Boost
Buck
Output Type
Adjustable (Programmable)
Adjustable (Programmable)
Number of Outputs
1
1
Voltage - Input (Min)
0.7V
3V
Voltage - Input (Max)
5V
5.5V
Voltage - Output (Min/Fixed)
2.5V (3.3V, 5V)
1.1V (2.525V, 3.33V)
Voltage - Output (Max)
5.5V
5.5V
Current - Output
7.5A (Switch)
2A
Frequency - Switching
350kHz ~ 1MHz
Up to 350kHz
Synchronous Rectifier
No
Yes
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width) Exposed Pad
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
28-TSSOP-EP
16-SSOP