☰
MAX17227BATA+
MAX17227BATA+
Obsolete
Description:  IC CONV NANOPOWER BOOST 2A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9920
MAX17227BATA+ vs MAX1044CSA+
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Function
-
Ratiometric
Output Configuration
-
Positive or Negative
Topology
-
Charge Pump
Output Type
-
Fixed
Number of Outputs
-
1
Voltage - Input (Min)
-
1.5V
Voltage - Input (Max)
-
10V
Voltage - Output (Min/Fixed)
-
-Vin, nVin, Vin/2
Voltage - Output (Max)
-
-
Current - Output
-
20mA
Frequency - Switching
-
10kHz
Synchronous Rectifier
-
No
Operating Temperature
-
0 ℃ ~ 70 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
-
8-SOIC