☰
MAX17227BATA+
MAX17227BATA+
Obsolete
Description:  IC CONV NANOPOWER BOOST 2A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9920
MAX17227BATA+ vs MAX15462BATA+T
Series
-
Himalaya
Packaging
Tray
Tape & Reel (TR)
Status
Obsolete
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Fixed
Number of Outputs
-
1
Voltage - Input (Min)
-
4.5V
Voltage - Input (Max)
-
42V
Voltage - Output (Min/Fixed)
-
5V
Voltage - Output (Max)
-
-
Current - Output
-
300mA
Frequency - Switching
-
500kHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
8-WFDFN
Supplier Device Package
-
8-TDFN (2x2)