☰
MAX17227BATA+
MAX17227BATA+
Obsolete
Description:  IC CONV NANOPOWER BOOST 2A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9920
MAX17227BATA+ vs MAX1644EAE+
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Adjustable (Programmable)
Number of Outputs
-
1
Voltage - Input (Min)
-
3V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
1.1V (2.525V, 3.33V)
Voltage - Output (Max)
-
5.5V
Current - Output
-
2A
Frequency - Switching
-
Up to 350kHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.209", 5.30mm Width)
Supplier Device Package
-
16-SSOP