Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX17227BATA+
MAX17227BATA+
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC CONV NANOPOWER BOOST 2A
Manufacturer:
Maxim Integrated
Datasheet:
MAX17227BATA+ Datasheet
History Price: Obsolete
In Stock: 9920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17227BATA+ vs MAX1677EEE+
Part No
MAX17227BATA+
MAX1677EEE+
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Active
Function
-
Step-Up
Output Configuration
-
Positive
Topology
-
Boost
Output Type
-
Adjustable (Fixed)
Number of Outputs
-
2
Voltage - Input (Min)
-
0.7V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
1.25V, 2.5V (3.3V)
Voltage - Output (Max)
-
5.5V, 28V
Current - Output
-
350mA (Switch)
Frequency - Switching
-
300kHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
-
16-QSOP