☰
MAX17227BATA+
MAX17227BATA+
Obsolete
Description:  IC CONV NANOPOWER BOOST 2A
Manufacturer:  Maxim Integrated
History Price: Obsolete
In Stock: 9920
MAX17227BATA+ vs MAX8952BEWE+
Series
-
-
Packaging
Tray
Tube
Status
Obsolete
Obsolete
Function
-
Step-Down
Output Configuration
-
Positive
Topology
-
Buck
Output Type
-
Programmable
Number of Outputs
-
1
Voltage - Input (Min)
-
2.5V
Voltage - Input (Max)
-
5.5V
Voltage - Output (Min/Fixed)
-
0.77V
Voltage - Output (Max)
-
1.4V
Current - Output
-
2.5A
Frequency - Switching
-
3.25MHz
Synchronous Rectifier
-
Yes
Operating Temperature
-
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
-
Surface Mount
Package / Case
-
16-WFBGA, WLBGA
Supplier Device Package
-
16-WLP