Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Data Acquisition - Analog to Digital Converters (ADC)
/ Maxim Integrated MAX172AENG+
MAX172AENG+
Active
Data Acquisition - Analog to Digital Converters (ADC)
Description:
IC ADC 12BIT CMOS 24-DIP
Manufacturer:
Maxim Integrated
Datasheet:
MAX172AENG+ Datasheet
History Price: $58.18667
In Stock: 6480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX172AENG+ vs MAX1071ETC
Part No
MAX172AENG+
MAX1071ETC
Category
Data Acquisition - Analog to Digital Converters (ADC)
Data Acquisition - Analog to Digital Converters (ADC)
Manufacturer
Maxim Integrated
Maxim Integrated
Series
-
-
Packaging
Tube
Bulk
Status
Active
Active
Number of Bits
12
10
Sampling Rate (Per Second)
100k
1.5M
Number of Inputs
1
1
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
3-Wire Serial, DSP, Microwire, QSPI, SPI
Configuration
S/H-ADC
S/H-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
SAR
Reference Type
Internal
External
Voltage - Supply, Analog
5V, -12V, -15V
2.7V ~ 3.6V
Voltage - Supply, Digital
5V, -12V, -15V
1.8V ~ 3.6V
Features
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Package / Case
24-DIP (0.300", 7.62mm)
12-WQFN Exposed Pad
Supplier Device Package
24-PDIP
12-TQFN (4x4)
Mounting Type
Through Hole
Surface Mount