MAX1739EEP+T
MAX1739EEP+T
Active
Description:  IC CCFL CNTRL 200KHZ 20QSOP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 47600
MAX1739EEP+T vs MAX753CSE
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Active
Active
Type
CCFL Controller
CCFL Controller
Frequency
64kHz ~ 200kHz
32kHz ~ 115kHz
Voltage - Supply
4.6V ~ 28V
4V ~ 5.5V, 4.5V ~ 30V
Current - Supply
3.2 mA
500 μA
Current - Output Source/Sink
-
-
Dimming
Yes
No
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-QSOP
16-SOIC