MAX1739EEP+T
MAX1739EEP+T
Active
Description:  IC CCFL CNTRL 200KHZ 20QSOP
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 47600
MAX1739EEP+T vs MAX8722CEEG+T
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Obsolete
Type
CCFL Controller
CCFL Controller
Frequency
64kHz ~ 200kHz
30kHz ~ 80kHz
Voltage - Supply
4.6V ~ 28V
4.6V ~ 28V
Current - Supply
3.2 mA
1 mA
Current - Output Source/Sink
-
-
Dimming
Yes
Yes
Operating Temperature
-40 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-SSOP (0.154", 3.90mm Width)
24-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-QSOP
24-QSOP