☰
MAX174BCWI
MAX174BCWI
Obsolete
Description:  IC ADC 12BIT SAR 28SOIC
Manufacturer:  Maxim Integrated
Datasheet:   MAX174BCWI Datasheet
History Price: $47.10000
In Stock: 80
MAX174BCWI vs MAX7651ECB
Series
-
-
Packaging
Tube
Bulk
Status
Obsolete
Active
Number of Bits
12
12
Sampling Rate (Per Second)
125k
53.6k
Number of Inputs
1
8
Input Type
Single Ended
Differential, Single Ended
Data Interface
Parallel
Serial
Configuration
S/H-ADC
S/H-MUX-ADC
Ratio - S/H:ADC
1:1
1:1
Number of A/D Converters
1
1
Architecture
SAR
Flash
Reference Type
Internal
External
Voltage - Supply, Analog
5V, -12V, -15V
4.5V ~ 5.5V
Voltage - Supply, Digital
5V, -12V, -15V
4.5V ~ 5.5V
Features
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
28-SOIC (0.295", 7.50mm Width)
64-LQFP
Supplier Device Package
28-SOIC
64-LQFP (10x10)
Mounting Type
Surface Mount
Surface Mount