☰
MAX17501HATB+
MAX17501HATB+
Active
Description:  IC REG BUCK ADJ 500MA 10TDFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 31120
MAX17501HATB+ vs MAX15462BATA+T
Series
Himalaya
Himalaya
Packaging
Strip
Tape & Reel (TR)
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
4.5V
Voltage - Input (Max)
60V
42V
Voltage - Output (Min/Fixed)
0.9V
5V
Voltage - Output (Max)
55.2V
-
Current - Output
500mA
300mA
Frequency - Switching
300kHz
500kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
8-WFDFN
Supplier Device Package
10-TDFN (3x2)
8-TDFN (2x2)