Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX17501HATB+
MAX17501HATB+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 500MA 10TDFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX17501HATB+ Datasheet
History Price: Active
In Stock: 22860
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17501HATB+ vs MAX1595ETC50
Part No
MAX17501HATB+
MAX1595ETC50
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Himalaya
-
Packaging
Strip
Bulk
Status
Active
Active
Function
Step-Down
Step-Up/Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Charge Pump
Output Type
Adjustable
Fixed
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
1.8V
Voltage - Input (Max)
60V
5.5V
Voltage - Output (Min/Fixed)
0.9V
5V
Voltage - Output (Max)
55.2V
-
Current - Output
500mA
125mA
Frequency - Switching
300kHz
1MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
12-WQFN Exposed Pad
Supplier Device Package
10-TDFN (3x2)
12-TQFN (4x4)