☰
MAX17501HATB+
MAX17501HATB+
Active
Description:  IC REG BUCK ADJ 500MA 10TDFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 31120
MAX17501HATB+ vs MAX1677EEE+
Series
Himalaya
-
Packaging
Strip
Tube
Status
Active
Active
Function
Step-Down
Step-Up
Output Configuration
Positive
Positive
Topology
Buck
Boost
Output Type
Adjustable
Adjustable (Fixed)
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
0.7V
Voltage - Input (Max)
60V
5.5V
Voltage - Output (Min/Fixed)
0.9V
1.25V, 2.5V (3.3V)
Voltage - Output (Max)
55.2V
5.5V, 28V
Current - Output
500mA
350mA (Switch)
Frequency - Switching
300kHz
300kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
10-TDFN (3x2)
16-QSOP