☰
MAX17501HATB+
MAX17501HATB+
Active
Description:  IC REG BUCK ADJ 500MA 10TDFN
Manufacturer:  Maxim Integrated
History Price: Active
In Stock: 31120
MAX17501HATB+ vs MAX889TESA+
Series
Himalaya
-
Packaging
Strip
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Negative
Topology
Buck
Charge Pump
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
2.7V
Voltage - Input (Max)
60V
5.5V
Voltage - Output (Min/Fixed)
0.9V
-2.5V
Voltage - Output (Max)
55.2V
-5.5V
Current - Output
500mA
200mA
Frequency - Switching
300kHz
2MHz
Synchronous Rectifier
Yes
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
10-WFDFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
10-TDFN (3x2)
8-SOIC