☰
MAX17526DATP+
MAX17526DATP+
Discontinued
Description:  IC PWR MGMT DISTRIBUTION
Manufacturer:  Maxim Integrated
History Price: Discontinued at Digi-Key
In Stock: 47280
MAX17526DATP+ vs MAX1602EEE+
Series
-
-
Packaging
Tube
Tube
Status
Discontinued
Active
Applications
Overvoltage, Undervoltage Protection
PCMCIA/Cardbus Switch
Current - Supply
1.26mA
20μA
Voltage - Supply
5.5V ~ 60V
3V ~ 5.5V
Operating Temperature
-40℃ ~ 125℃ (TA)
-40℃ ~ 85℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WQFN Exposed Pad
16-SSOP (0.154", 3.90mm Width)
Supplier Device Package
20-TQFN (5x5)
16-QSOP