☰
MAX17543ATP+
MAX17543ATP+
Active
Description:  IC REG BUCK ADJ 2.5A 20TQFN
Manufacturer:  Maxim Integrated
History Price: $4.88000
In Stock: 19020
MAX17543ATP+ vs MAX8855ETJ+
Series
Himalaya
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
2
Voltage - Input (Min)
4.5V
2.25V
Voltage - Input (Max)
42V
3.6V
Voltage - Output (Min/Fixed)
0.9V
0.6V
Voltage - Output (Max)
37.8V
3.24V
Current - Output
2.5A
5A
Frequency - Switching
100kHz ~ 2.2MHz
500kHz ~ 2MHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
32-WFQFN Exposed Pad
Supplier Device Package
20-TQFN (4x4)
32-TQFN (5x5)