Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ Maxim Integrated MAX17543ATP+
MAX17543ATP+
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK ADJ 2.5A 20TQFN
Manufacturer:
Maxim Integrated
Datasheet:
MAX17543ATP+ Datasheet
History Price: $4.88000
In Stock: 19020
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MAX17543ATP+ vs MAX887HESA+
Part No
MAX17543ATP+
MAX887HESA+
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
Maxim Integrated
Maxim Integrated
Series
Himalaya
-
Packaging
Tube
Tube
Status
Active
Active
Function
Step-Down
Step-Down
Output Configuration
Positive
Positive
Topology
Buck
Buck
Output Type
Adjustable
Adjustable
Number of Outputs
1
1
Voltage - Input (Min)
4.5V
3.5V
Voltage - Input (Max)
42V
11V
Voltage - Output (Min/Fixed)
0.9V
1.25V
Voltage - Output (Max)
37.8V
10.5V
Current - Output
2.5A
600mA
Frequency - Switching
100kHz ~ 2.2MHz
250kHz ~ 350kHz
Synchronous Rectifier
Yes
Yes
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
20-WFQFN Exposed Pad
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
20-TQFN (4x4)
8-SOIC